Vishay Intertechnology, Inc. Chassis Mount Resistors RWST25168B12R0JB06

Description
12 Ohms ±5% 160W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12 Ohms ±5% 160W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RWST25168B12R0JB06-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RWST25168B12R0JB06-ND
Chassis Mount Resistors 716-RWST25168B12R0JB06-ND
12 Ohms ±5% 160W Wirewound Chassis Mount Resistor

12 Ohms ±5% 160W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RWST25168B12R0JB06 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RWST25168B12R0JB06
Chassis Mount Resistors RWST25168B12R0JB06
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rwst 25X168 B 12U 5% Bo6 E / Box Vishay - 70M4663 - Newark, An Avnet Company
Chicago, IL, United States
Rwst 25X168 B 12U 5% Bo6 E / Box Vishay
70M4663
Rwst 25X168 B 12U 5% Bo6 E / Box Vishay 70M4663
RWST 25X168 B 12U 5% BO6 e / BOX

RWST 25X168 B 12U 5% BO6 e / BOX

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RWST25168B12R0JB06-ND RWST25168B12R0JB06 70M4663
Product Name Chassis Mount Resistors Chassis Mount Resistors Rwst 25X168 B 12U 5% Bo6 E / Box Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial, Tubular
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers