27 Ohms ±5% 160W Wirewound Chassis Mount Resistor
RWST 25X168 CS 27U 5% BO4 e / BOX
SFERNICE FIXED RESISTORS
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 716-RWST25168C27R0JB04-ND | 70M4741 | RWST25168C27R0JB04 |
| Product Name | Chassis Mount Resistors | Rwst 25X168 Cs 27U 5% Bo4 E / Box Vishay | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Radial, Tubular |