22 Ohms ±5% 160W Wirewound Chassis Mount Resistor
RWST 25X168 B 22U 5% BO6 e / BOX
SFERNICE FIXED RESISTORS
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 716-RWST25168B22R0JB06-ND | 70M4671 | RWST25168B22R0JB06 |
| Product Name | Chassis Mount Resistors | Rwst 25X168 B 22U 5% Bo6 E / Box Vishay | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Radial, Tubular |