Vishay Intertechnology, Inc. Chassis Mount Resistors RWST25138C8200JB04

Description
820 Ohms ±5% 95W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
820 Ohms ±5% 95W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RWST25138C8200JB04-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RWST25138C8200JB04-ND
Chassis Mount Resistors 716-RWST25138C8200JB04-ND
820 Ohms ±5% 95W Wirewound Chassis Mount Resistor

820 Ohms ±5% 95W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RWST25138C8200JB04 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RWST25138C8200JB04
Chassis Mount Resistors RWST25138C8200JB04
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rwst 25X138 Cs 820U 5% Bo4 E / Box Vishay - 70M4580 - Newark, An Avnet Company
Chicago, IL, United States
Rwst 25X138 Cs 820U 5% Bo4 E / Box Vishay
70M4580
Rwst 25X138 Cs 820U 5% Bo4 E / Box Vishay 70M4580
RWST 25X138 CS 820U 5% BO4 e / BOX

RWST 25X138 CS 820U 5% BO4 e / BOX

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RWST25138C8200JB04-ND RWST25138C8200JB04 70M4580
Product Name Chassis Mount Resistors Chassis Mount Resistors Rwst 25X138 Cs 820U 5% Bo4 E / Box Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial, Tubular
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details