Vishay Intertechnology, Inc. Chassis Mount Resistors RWST30250C1602JB00

Description
16 kOhms ±5% 280W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
16 kOhms ±5% 280W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RWST30250C1602JB00-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RWST30250C1602JB00-ND
Chassis Mount Resistors 716-RWST30250C1602JB00-ND
16 kOhms ±5% 280W Wirewound Chassis Mount Resistor

16 kOhms ±5% 280W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RWST30250C1602JB00 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RWST30250C1602JB00
Chassis Mount Resistors RWST30250C1602JB00
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rwst 30X250 Cs 16K 5% Bo4Na E / Box Vishay - 70M4955 - Newark, An Avnet Company
Chicago, IL, United States
Rwst 30X250 Cs 16K 5% Bo4Na E / Box Vishay
70M4955
Rwst 30X250 Cs 16K 5% Bo4Na E / Box Vishay 70M4955
RWST 30X250 CS 16K 5% BO4NA e / BOX

RWST 30X250 CS 16K 5% BO4NA e / BOX

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RWST30250C1602JB00-ND RWST30250C1602JB00 70M4955
Product Name Chassis Mount Resistors Chassis Mount Resistors Rwst 30X250 Cs 16K 5% Bo4Na E / Box Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial, Tubular
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details