RES 11ohm 2W 1% WW AXIAL
11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-3-80 11 1% RWR80S11R0FR S73
RES 11 OHM 2W 1% WW AXIAL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR80S11R0FRS73 | RWR80S11R0FRS73-ND | 3110-RWR80S11R0FRS73 | RWR80S11R0FRS73 |
| Product Name | RES 11 OHM 2W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 11 ohms | 11 ohms | 11 ohms | 11 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 2 watts | 2 watts | |
| Configuration | Single Resistor |