KOA Speer Electronics, Inc. Chip Resistor - Surface Mount WK73S3ATTE3R00F

Description
3 Ohms ±1% 1.5W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3 Ohms ±1% 1.5W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-WK73S3ATTE3R00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S3ATTE3R00FTR-ND
Chip Resistor - Surface Mount 2019-WK73S3ATTE3R00FTR-ND
3 Ohms ±1% 1.5W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Moisture Resistant Thick Film

3 Ohms ±1% 1.5W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73S3ATTE3R00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S3ATTE3R00FCT-ND
Chip Resistor - Surface Mount 2019-WK73S3ATTE3R00FCT-ND
RES 3 OHM 1% 1.5W 2512

RES 3 OHM 1% 1.5W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73S3ATTE3R00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S3ATTE3R00FDKR-ND
Chip Resistor - Surface Mount 2019-WK73S3ATTE3R00FDKR-ND
RES 3 OHM 1% 1.5W 2512

RES 3 OHM 1% 1.5W 2512

Buy Now Datasheet
Res, 3R, 1%, 2W, 1225 Rohs Compliant Koa - 85AH6042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 1%, 2W, 1225 Rohs Compliant Koa
85AH6042
Res, 3R, 1%, 2W, 1225 Rohs Compliant Koa 85AH6042
RES, 3R, 1%, 2W, 1225 ROHS COMPLIANT: YES

RES, 3R, 1%, 2W, 1225 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-WK73S3ATTE3R00FTR-ND 85AH6042
Product Name Chip Resistor - Surface Mount Res, 3R, 1%, 2W, 1225 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers