KOA Speer Electronics, Inc. Chip Resistor - Surface Mount WK73S3ATTER100F

Description
100 mOhms ±1% 1.5W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 mOhms ±1% 1.5W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-WK73S3ATTER100FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S3ATTER100FTR-ND
Chip Resistor - Surface Mount 2019-WK73S3ATTER100FTR-ND
100 mOhms ±1% 1.5W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Moisture Resistant Thick Film

100 mOhms ±1% 1.5W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
976024-WK73S3ATTER100F
Resistors - Chip Resistor - Surface Mount 976024-WK73S3ATTER100F
Win Source Part Number: 976024-WK73S3ATTER10 0F Category: Resistors>Chip Resistor - Surface Mount Series: WK73S Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1.5W Composition: Thick Film Number of Terminations: 2 Resistance: 100 mOhms Package / Case: Wide 2512 (6432 Metric), 1225 Supplier Device Package: 1225 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.248" W (3.10mm x 6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-WK73S3ATTER100F TR Base Product Number: WK73S3A

Win Source Part Number: 976024-WK73S3ATTER100F
Category: Resistors>Chip Resistor - Surface Mount
Series: WK73S
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 1.5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 mOhms
Package / Case: Wide 2512 (6432 Metric), 1225
Supplier Device Package: 1225
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.248" W (3.10mm x 6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-WK73S3ATTER100FTR
Base Product Number: WK73S3A

Buy Now Datasheet
1.5W Resistor - 52-WK73S3ATTER100F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5W Resistor
52-WK73S3ATTER100F
1.5W Resistor 52-WK73S3ATTER100F
RES 100M OHM 1% 1.5W 2512 Product overview: WK73S3ATTER100F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WK73S3ATTER100F can be used for catalog matching and distributor lookup.

RES 100M OHM 1% 1.5W 2512 Product overview: WK73S3ATTER100F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WK73S3ATTER100F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 2019-WK73S3ATTER100FTR-ND 976024-WK73S3ATTER100F 52-WK73S3ATTER100F
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 1.5W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film
Mounting / Packaging 2512; Wide 2512 Wide 2512 (6432 Metric), 1225
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD515JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms
View Details
3 suppliers