KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H1ERTTP1201F

Description
1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H1ERTTP1201FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ERTTP1201FTR-ND
Chip Resistor - Surface Mount 2019-RK73H1ERTTP1201FTR-ND
1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ERTTP1201FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ERTTP1201FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H1ERTTP1201FDKR-ND
RES 1.2K OHM 1% 1/10W 0402

RES 1.2K OHM 1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H1ERTTP1201FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H1ERTTP1201FCT-ND
Chip Resistor - Surface Mount 2019-RK73H1ERTTP1201FCT-ND
RES 1.2K OHM 1% 1/10W 0402

RES 1.2K OHM 1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H1ERTTP1201F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H1ERTTP1201F
Chip Resistor - Surface Mount RK73H1ERTTP1201F
RES 1.2K OHM 1% 1/10W 0402

RES 1.2K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-RK73H1ERTTP1201FTR-ND RK73H1ERTTP1201F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details