KOA Speer Electronics, Inc. RK73G-AT High Precision

Description
Features Metal-glaze thick film resistor for surface mounting High precision resistor with T.C.R. of ±50 ppm/°C and tolerance of ±0.25%, ±0.5% or ±1% Suitable for both flow and reflow solderings Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested
Request a Quote Datasheet
Description
Features Metal-glaze thick film resistor for surface mounting High precision resistor with T.C.R. of ±50 ppm/°C and tolerance of ±0.25%, ±0.5% or ±1% Suitable for both flow and reflow solderings Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RK73G-AT High Precision -  - KOA Speer Electronics, Inc.
Bradford, PA, United States
RK73G-AT High Precision
RK73G-AT High Precision
Features Metal-glaze thick film resistor for surface mounting High precision resistor with T.C.R. of ±50 ppm/°C and tolerance of ±0.25%, ±0.5% or ±1% Suitable for both flow and reflow solderings Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested

Features

  • Metal-glaze thick film resistor for surface mounting
  • High precision resistor with T.C.R. of ±50 ppm/°C and tolerance of ±0.25%, ±0.5% or ±1%
  • Suitable for both flow and reflow solderings
  • Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass.
  • AEC-Q200 Tested
Supplier's Site Datasheet

Technical Specifications

  KOA Speer Electronics, Inc.
Product Category Resistors
Product Name RK73G-AT High Precision
Mounting / Packaging Axial Leads; 0402 ~ 1206
Resistance Range 1.00E7 to 1.00E6 ohms
Tolerance 0.2500 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details