KOA Speer Electronics, Inc. RK73G High Precision

Description
Features Metal-glaze thick film resistor for surface mounting High precision resistor with T.C.R. of ±50 ppm/°C and tolerance of ±0.25%, ±0.5% or ±1% Suitable for both flow and reflow solderings Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested
Request a Quote Datasheet
Description
Features Metal-glaze thick film resistor for surface mounting High precision resistor with T.C.R. of ±50 ppm/°C and tolerance of ±0.25%, ±0.5% or ±1% Suitable for both flow and reflow solderings Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RK73G High Precision -  - KOA Speer Electronics, Inc.
Bradford, PA, United States
RK73G High Precision
RK73G High Precision
Features Metal-glaze thick film resistor for surface mounting High precision resistor with T.C.R. of ±50 ppm/°C and tolerance of ±0.25%, ±0.5% or ±1% Suitable for both flow and reflow solderings Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested

Features

  • Metal-glaze thick film resistor for surface mounting
  • High precision resistor with T.C.R. of ±50 ppm/°C and tolerance of ±0.25%, ±0.5% or ±1%
  • Suitable for both flow and reflow solderings
  • Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass.
  • AEC-Q200 Tested
Supplier's Site Datasheet

Technical Specifications

  KOA Speer Electronics, Inc.
Product Category Resistors
Product Name RK73G High Precision
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial Leads; 0402 ~ 1206
Resistance Range 1.00E7 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers