ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 250 300 350 400 450 500 540 550 560 570 580 590 598 599 600 601 602 603 604 605 606 607 608 609 610 620 630 640 650 660 670 700 750 800 850 900 950 1000 1500 1578
Product Name Notes
LEADED SOIC,ISOLATED,4.99K, .1%,RATIO .025%,TR
LEADED SOIC,ISOLATED,4.99K, .1%,RATIO .025%,TUBE
MOLDED DIVIDER,8PIN,ISOLATE D,10K/2K,.1%/.05%,TU BE,HAZMAT
MOLDED DIVIDER,8PIN,ISOLATE D,10K/5K,.1%/.06%,T/ R
MOLDED DIVIDER,8PIN,ISOLATE D,10K/5K,.1%/.06%,TU BE
MOLDED SMD,20PIN,ISOLATED,1 00K,.1%,TUBE
MOLDED SMD,20PIN,ISOLATED,1 0K,.1%,TUBE
MOLDED SMD,20PIN,ISOLATED,1 K,.1%,TUBE
MOLDED SMD,20PIN,ISOLATED,4 .75K,1%,TUBE
MOLDED SMD,20PIN,ISOLATED,5 K,1%,TUBE
MOLDED SMD,4PIN DIVIDER,10K/5K,T/R
MOLDED SMD,4PIN,ISOLATED,10 0K,.1%,TUBE,HAZMAT
MOLDED SMD,4PIN,ISOLATED,10 0K,.1%,TUBE
MOLDED SMD,4PIN,ISOLATED,10 0K,.5%,T/R
MOLDED SMD,4PIN,ISOLATED,10 0K,.5%,TUBE
MOLDED SMD,4PIN,ISOLATED,10 K,.05%/.01%,TUBE
MOLDED SMD,4PIN,ISOLATED,10 K,.1%,T/R
MOLDED SMD,4PIN,ISOLATED,10 K,.1%,TR,HAZMAT
MOLDED SMD,4PIN,ISOLATED,10 K,.1%,TUBE,HAZMAT
MOLDED SMD,4PIN,ISOLATED,10 K,.1%,TUBE
MOLDED SMD,4PIN,ISOLATED,10 K,.5%,T/R
MOLDED SMD,4PIN,ISOLATED,10 K,.5%,TUBE
MOLDED SMD,4PIN,ISOLATED,10 K,1%,TUBE
MOLDED SMD,4PIN,ISOLATED,10 K/1K,.1%ABS/.05%,TUB E
MOLDED SMD,4PIN,ISOLATED,1K ,.1%,TUBE
MOLDED SMD,4PIN,ISOLATED,1K ,1%,T/R
MOLDED SMD,4PIN,ISOLATED,1K ,1%,TUBE
MOLDED SMD,4PIN,ISOLATED,20 K,.1%,T/R
MOLDED SMD,4PIN,ISOLATED,20 K,.1%,TUBE
MOLDED SMD,4PIN,ISOLATED,20 K,.1%/.05%,TUBE,HAZM AT
MOLDED SMD,4PIN,ISOLATED,20 K,.25%,TUBE
MOLDED SMD,4PIN,ISOLATED,20 K,1%,TUBE
MOLDED SMD,4PIN,ISOLATED,2K ,.1%,T/R
MOLDED SMD,4PIN,ISOLATED,2K ,.1%,TUBE
MOLDED SMD,4PIN,ISOLATED,2K ,.25%,TUBE
MOLDED SMD,4PIN,ISOLATED,2K ,.5%,T/R
MOLDED SMD,4PIN,ISOLATED,50 ,.1%,TUBE
MOLDED SMD,4PIN,ISOLATED,50 0,.1%,TUBE
MOLDED SMD,4PIN,ISOLATED,50 0,.25%,TUBE
MOLDED SMD,4PIN,ISOLATED,50 K,.1%,BULK
MOLDED SMD,4PIN,ISOLATED,50 K,.1%,T/R
MOLDED SMD,4PIN,ISOLATED,50 K,.1%,TUBE
MOLDED SMD,4PIN,ISOLATED,50 K,.5%,TUBE
MOLDED SMD,4PIN,ISOLATED,50 K,1%,TUBE
MOLDED SMD,4PIN,ISOLATED,5K ,.1%,RATIO .025%,TUBE
MOLDED SMD,4PIN,ISOLATED,5K ,.1%,T/R
MOLDED SMD,4PIN,ISOLATED,5K ,.1%,TUBE
MOLDED SMD,4PIN,ISOLATED,5K ,1%,TUBE
MOLDED,SMD,4 ISOLATED,500,.1%,T/R
NULL
ORNA1001F
OSOP CUSTOM 109-108 UF
OSOP CUSTOM 109-302-1 UF
OSOP CUSTOM 110-145 UF
P0603E2002BBT
Res Metal Film 1.05K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 1.07K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 1.13K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 1.15K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 1.18K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 1.24K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 1.27K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 1.33K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 1.37K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 1.3K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 1.43K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 1.4K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 1.54K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 1.58K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 1.5K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 1.65K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 1.69K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 1.74K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 1.82K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 1.91K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 12.1K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 14.7K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 17.8K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 2.05K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 2.21K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 2.26K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 2.32K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 2.37K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 2.43K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 2.49K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 2.55K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 2.61K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 2.67K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 2.87K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 2.8K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 2.94K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 237 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 2K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 3.01K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 3.09K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 3.16K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 3.24K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 3.48K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 3.57K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 3.74K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 316 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 34.8 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 38.3 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 39.2 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 4.12K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 4.22K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 4.32K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 4.42K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 4.53K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 4.75K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 4.87K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 4.99K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 46.4 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 5.11K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 5.23K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 5.36K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 5.49K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 5.76K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 5.9K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 56.2 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 6.34K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 6.49K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 6.65K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 61.9 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 7.15K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 7.68K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 7.87K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 75 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 750 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 8.06K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 8.25K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 8.45K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 8.66K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 8.87K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 825 Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 9.09K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 9.31K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 9.53K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Res Metal Film 9.76K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
RES NET 10Kohm 8P 4RES SMD
RES NET 5.0Kohm 20P 10RES SMD
RES NET, CUSTOM, .1%, SO8
Res Thin Film 0402 340K Ohm 0.1% 1/16W ¦100ppm/¦C SMD T/R
Res Thin Film 0402 348K Ohm 0.1% 1/16W ¦100ppm/¦C SMD T/R
Res Thin Film 0505 249K Ohm 0.05% 1/8W ¦10ppm/¦C SMD Tube|Waffle Pack|T/R
Res Thin Film 0603 61.9 Ohm 0.1% 1/5W ¦25ppm/¦C SMD T/R
RES Thin Film 500Ohm 0.1% ISOL 20DIP Tube T/R
Res Thin Film NET 100K Ohm 0.5% 2/5W ¦25ppm/¦C ISOL 8-Pin DIP Gull Wing SMD T/R
Res Thin Film NET 10K Ohm 0.1% 2/5W ¦25ppm/¦C ISOL 20-Pin DIP Gull Wing SMD T/R
Res Thin Film NET 10K Ohm 0.1% 2/5W ¦25ppm/¦C ISOL 8-Pin DIP Gull Wing SMD T/R
Res Thin Film NET 10K Ohm 0.1% 2/5W ¦25ppm/¦C ISOL 8-Pin DIP Gull Wing SMD
Res Thin Film NET 10K Ohm 0.5% 2/5W ¦25ppm/¦C ISOL 8-Pin DIP Gull Wing SMD T/R
Res Thin Film NET 1K Ohm 0.1% 2/5W ¦25ppm/¦C ISOL 8-Pin DIP Gull Wing SMD T/R
Res Thin Film NET 500 Ohm 0.1% 2/5W ¦25ppm/¦C ISOL 8-Pin DIP Gull Wing SMD T/R
Res Thin Film NET 50K Ohm 0.1% 2/5W ¦25ppm/¦C ISOL 8-Pin DIP Gull Wing SMD T/R
Res Thin Film NET 50K Ohm 0.1% 2/5W ¦25ppm/¦C ISOL 8-Pin DIP Gull Wing SMD Tube
Res Thin Film NET 50K Ohm 0.5% 2/5W ¦25ppm/¦C ISOL 8-Pin DIP Gull Wing SMD Tube
Res Thin Film NET 5K Ohm 0.1% 2/5W ¦25ppm/¦C ISOL 20-Pin DIP Gull Wing SMD T/R
Res Thin Film NET 5K Ohm 0.5% 2/5W ¦25ppm/¦C ISOL 8-Pin DIP Gull Wing SMD Tube
RESISTOR NETWORK, SOIC08, 10K 0.5%
Resistor-Fixed-Singl e-Surface-Mount
Resistor-Fixed-Singl e-Through-Hole
Resistor-Misc
Resistor-Networks-an d-Arrays
SMD,0402,.05W,191K,. 1%,100PPM,T/R
SMD,0402,.05W,20K,.1 %,50PPM,T/R,HAZMAT
SMD,0402,.05W,221K,. 1%,100PPM,T/R
SMD,603,125MW,51.1K, .1%,25PPM,T/R
Texas InstrumentsIC AMP MONOLTHC/PHOTOD 8-SOP
Texas InstrumentsIC INTEG PHOTODIODE AND AMP 8DIP
Texas InstrumentsIC LIGHT-TO-VOLTAGE CONV 8-DIP
Texas InstrumentsIC LIGHT-TO-VOLTAGE CONV 8-SOIC
Texas InstrumentsOPT101PG4
THERMISTOR NTC 1.5Kohm 5% 0805
THERMISTOR NTC 10Kohm 5% 0805
THERMISTOR NTC 350Kohm 5% 0603
THERMISTOR NTC 68Kohm 5% 0402
THERMISTOR NTC 70Kohm 5% 0603
THERMISTOR NTC 80Kohm 5% 1206
THIN FILM,0402,.05W,10K,. 1%,25PPM,T/R
THIN FILM,0402,.05W,15K,. 1%,10PPM,T/R,HAZMAT
THIN FILM,0402,.05W,15K,. 1%,25PPM,T/R,HAZMAT
THIN FILM,0402,.05W,15K,. 1%,25PPM,T/R
THIN FILM,0402,.05W,1K,.1 %,25PPM,T/R
THIN FILM,0402,.05W,20K,. 5%,25PPM,WAFFLE,HAZM AT
THIN FILM,0402,.05W,274,1 %,25PPM,T/R,HAZMAT
THIN FILM,0402,.05W,3.65K ,1%,25PPM,T/R,HAZMAT
THIN FILM,0603,1K,.1%,10P PM,TR
THIN FILM,0603,40.2K,.1%, 25PPM,TR
THIN FILM,0603,7.68K,.1%, 10PPM,TR
THIN FILM,505,125MW,100K, 1%,100PPM,WAFFLE
THIN FILM,505,125MW,1K,5% ,100PPM,T/R
THIN FILM,505,125MW,2K,.1 %,25PPM,WAFFLE
THIN FILM,505,125MW,301,1 %,100PPM,T/R
THIN FILM,505,125MW,32.4K ,1%,100PPM,WAFFLE
THIN FILM,505,125MW,4.7K, 5%,100PPM,T/R
THIN FILM,505,125MW,47,5% ,100PPM,T/R
THIN FILM,505,125MW,5.11K ,1%,100PPM,WAFFLE
THIN FILM,505,125MW,5K,.1 %,25PPM,WAFFLE
THIN FILM,505,125MW,6.19K ,.1%,25PPM,T/R
THIN FILM,603,125MW,1.91K ,.1%,50PPM,T/R
THIN FILM,603,125MW,10,.1 %,50PPM,T/R
THIN FILM,603,125MW,100,1 %,50PPM,T/R
THIN FILM,603,125MW,107K, .1%,25PPM,T/R
THIN FILM,603,125MW,10K,. 1%,25PPM,BULK
THIN FILM,603,125MW,10K,. 1%,25PPM,T/R
THIN FILM,603,125MW,10K,. 1%,50PPM,T/R
THIN FILM,603,125MW,10K,5 %,100PPM,T/R,HAZMAT
THIN FILM,603,125MW,130K, .1%,25PPM,T/R
THIN FILM,603,125MW,150,. 1%,25PPM,T/R
THIN FILM,603,125MW,15K,. 1%,25PPM,T/R
THIN FILM,603,125MW,1K,.1 %,25PPM,T/R
THIN FILM,603,125MW,1K,.1 %,50PPM,T/R
THIN FILM,603,125MW,2.21K ,.1%,50PPM,T/R
THIN FILM,603,125MW,2.74K ,.1%,50PPM,T/R
THIN FILM,603,125MW,200,. 1%,50PPM,T/R
THIN FILM,603,125MW,200K, .1%,25PPM,T/R
THIN FILM,603,125MW,20K,. 1%,25PPM,T/R
THIN FILM,603,125MW,24.9K ,.1%,25PPM,T/R
THIN FILM,603,125MW,29.4K ,.1%,25PPM,T/R
THIN FILM,603,125MW,3.32K ,.1%,50PPM,T/R
THIN FILM,603,125MW,332,1 %,50PPM,T/R
THIN FILM,603,125MW,348,. 1%,25PPM,T/R
THIN FILM,603,125MW,39.2K ,.1%,25PPM,T/R
THIN FILM,603,125MW,3K,.1 %,25PPM,T/R
THIN FILM,603,125MW,4.02K ,.1%,25PPM,T/R
THIN FILM,603,125MW,4.99K ,.1%,25PPM,T/R
THIN FILM,603,125MW,4.99K ,.1%,50PPM,T/R
THIN FILM,603,125MW,40.2K ,.1%,25PPM,T/R
THIN FILM,603,125MW,407,. 1%,25PPM,T/R
THIN FILM,603,125MW,47K,. 1%,50PPM,T/R
THIN FILM,603,125MW,49.9, .1%,25PPM,WAFFLE
THIN FILM,603,125MW,49.9, 1%,100PPM,T/R,HAZMAT
THIN FILM,603,125MW,499,. 1%,50PPM,BULK
THIN FILM,603,125MW,499,. 1%,50PPM,T/R
THIN FILM,603,125MW,5.8,. 5%,25PPM,WAFFLE
THIN FILM,603,125MW,50,1% ,100PPM,T/R,HAZMAT
THIN FILM,603,125MW,51.1K ,.1%,25PPM,T/R
THIN FILM,603,125MW,54.9K ,.1%,25PPM,T/R
THIN FILM,603,125MW,6.04K ,.1%,25PPM,T/R
THIN FILM,603,125MW,6.81K ,.1%,50PPM,T/R
THIN FILM,603,125MW,66.5K ,.1%,25PPM,WAFFLE
THIN FILM,603,125MW,68.1K ,.1%,25PPM,T/R
THIN FILM,603,125MW,75,.1 %,25PPM,BULK
THIN FILM,603,125MW,75,.1 %,25PPM,T/R
THIN FILM,603,125MW,76.8K ,.1%,25PPM,T/R
THIN FILM,603,125MW,76.8K ,.1%,25PPM,WAFFLE
THIN FILM,603,125MW,95.3, .1%,25PPM,T/R
THIN FILM,705,200MW,1.1K, .1%,50PPM,T/R
THIN FILM,705,200MW,10,.1 %,25PPM,T/R
THIN FILM,705,200MW,100K, .1%,50PPM,WAFFLE
THIN FILM,705,200MW,1K,1% ,50PPM,BULK
THIN FILM,705,200MW,1K,1% ,50PPM,T/R
THIN FILM,705,200MW,20,.1 %,25PPM,WAFFLE
THIN FILM,705,200MW,22.1K ,1%,50PPM,T/R
THIN FILM,705,200MW,24.9, .1%,25PPM,WAFFLE
THIN FILM,705,200MW,249,. 1%,25PPM,WAFFLE
THIN FILM,705,200MW,249K, .1%,25PPM,T/R
THIN FILM,705,200MW,280,. 1%,25PPM,WAFFLE
THIN FILM,705,200MW,2K,1% ,50PPM,T/R
THIN FILM,705,200MW,43.2, .1%,25PPM,T/R
THIN FILM,705,200MW,86.6, .1%,25PPM,T/R
THIN FILM,805,200MW,100,. 1%,25PPM,T/R
VISHAY THIN FLM SMD 0603,10PPM,2Kohm,.1% ,T/R
Vishay/Dale (VA)THERMISTOR NTC 1.0Kohm 5% 0805
Vishay/Dale (VA)THERMISTOR NTC 100Kohm 5% 1206
Vishay/Dale (VA)THERMISTOR NTC 10Kohm 5% 1206
Vishay/Dale (VA)THERMISTOR NTC 2.8Kohm 5% 0805
Vishay/Dale (VA)THERMISTOR NTC 200Kohm 5% 1206
Vishay/Dale (VA)THERMISTOR NTC 22Kohm 5% 1206
Vishay/Dale (VA)THERMISTOR NTC 47Kohm 5% 0402
Vishay/Dale (VA)THERMISTOR NTC 50Kohm 5% 0805
Vishay/Dale (VA)THERMISTOR NTC 68Kohm 5% 0603
Vishay/Dale (VA)THERMISTOR NTC 68Kohm 5% 1206
Vishay/Dale (VA)THERMISTOR NTC 80Kohm 5% 0603
Vishay/DaleTHERMISTO R NTC 100Kohm 1% 1206
Vishay/DaleTHERMISTO R NTC 100Kohm 10% 1206
Vishay/DaleTHERMISTO R NTC 100Kohm 5% 0805
Vishay/DaleTHERMISTO R NTC 10Kohm 10% 0603
Vishay/DaleTHERMISTO R NTC 10Kohm 10% 1206
Vishay/DaleTHERMISTO R NTC 15.8Kohm 5% 0603
Vishay/DaleTHERMISTO R NTC 15Kohm 5% 1206
Vishay/DaleTHERMISTO R NTC 22Kohm 5% 0805
Vishay/DaleTHERMISTO R NTC 30Kohm 5% 0603
Vishay/DaleTHERMISTO R NTC 35Kohm 5% 0805
Vishay/DaleWirewound Resistors - Through Hole 3.32ohms 1% 5watts
Vishay/DaleWirewound Resistors - Through Hole 47ohms 1% 5watts
Wirewound Resistors - Through Hole .12ohms 1% 5watts
Wirewound Resistors - Through Hole .1ohms 1% 5watts
Wirewound Resistors - Through Hole .25ohms 1% 5watts
Wirewound Resistors - Through Hole 100ohms .1% 5watts
Wirewound Resistors - Through Hole 150ohms .1% 5watts
Wirewound Resistors - Through Hole 186ohms .1% 5watts
Wirewound Resistors - Through Hole 187ohms .1% 5watts
Wirewound Resistors - Through Hole 22ohms 1% 5watts
Wirewound Resistors - Through Hole 3.3ohms 1% 5watts
Wirewound Resistors - Through Hole 3ohms 1% 7watt
Wirewound Resistors - Through Hole 47ohms 1% 5watts
Wirewound Resistors - Through Hole 50ohms .1% 5watts
Wirewound Resistors - Through Hole 50ohms 1% 5watts
Wirewound Resistors - Through Hole 6.8ohms 1% 5watts
Wirewound Resistors - Through Hole 68ohms 1% 5watts
Wirewound Resistors - Through Hole 93ohms .1% 5watts

<< Prev Next >>