Vishay Intertechnology, Inc. Res Thin Film 0402 340K Ohm 0.1% 1/16W ¦100ppm/¦C SMD T/R P0402K3403BBT

Description
Res Thin Film 0402 340K Ohm 0.1% 1/16W ¦100ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0402 340K Ohm 0.1% 1/16W ¦100ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0402 340K Ohm 0.1% 1/16W ¦100ppm/¦C SMD T/R - P0402K3403BBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0402 340K Ohm 0.1% 1/16W ¦100ppm/¦C SMD T/R
P0402K3403BBT
Res Thin Film 0402 340K Ohm 0.1% 1/16W ¦100ppm/¦C SMD T/R P0402K3403BBT
Res Thin Film 0402 340K Ohm 0.1% 1/16W ¦100ppm/¦C SMD T/R

Res Thin Film 0402 340K Ohm 0.1% 1/16W ¦100ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 716-P0402K3403BBTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P0402K3403BBTTR-ND
Chip Resistor - Surface Mount 716-P0402K3403BBTTR-ND
340 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film

340 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film

Buy Now Datasheet
P 0402 K 3403 B B Tr / Waffle Pack / Plastic Tape Vishay - 42P5293 - Newark, An Avnet Company
Chicago, IL, United States
P 0402 K 3403 B B Tr / Waffle Pack / Plastic Tape Vishay
42P5293
P 0402 K 3403 B B Tr / Waffle Pack / Plastic Tape Vishay 42P5293
P 0402 K 3403 B B TR / WAFFLE PACK / PLASTIC TAPE

P 0402 K 3403 B B TR / WAFFLE PACK / PLASTIC TAPE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number P0402K3403BBT 716-P0402K3403BBTTR-ND 42P5293
Product Name Res Thin Film 0402 340K Ohm 0.1% 1/16W ¦100ppm/¦C SMD T/R Chip Resistor - Surface Mount P 0402 K 3403 B B Tr / Waffle Pack / Plastic Tape Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 16 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1272FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details