Vishay Intertechnology, Inc. Res Metal Film 1.27K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole NY4-1.27K1 -AM500

Description
Res Metal Film 1.27K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 1.27K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.27K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole - NY4-1.27K1 -AM500 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.27K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
NY4-1.27K1 -AM500
Res Metal Film 1.27K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole NY4-1.27K1 -AM500
Res Metal Film 1.27K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 1.27K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NY4-1.27K1 -AM500
Product Name Res Metal Film 1.27K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details