RES ARRAY 4 RES 10K OHM 8SOIC Product overview: ORNA1002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNA1002AT1 can be used for catalog matching and distributor lookup.
"10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
MOLDED SMD,4PIN,ISOLATED,10
Manufacturer: Vishay
Win Source Part Number: 1085200-ORNA1002AT1
Packaging: Reel - TR
Height - Seated (Max): 0.068" (1.73mm)
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 100mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-ORNA1002AT1 | ORNA1002AT1-ND | ORNA1002AT1 | 1085200-ORNA1002AT1 |
| Product Name | Resistor | Resistor Networks, Arrays | MOLDED SMD,4PIN,ISOLATED,10K,.1%,T/R | Resistor Networks, Arrays - ORNA1002AT1 |
| Technology / Construction | THIN FILM | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Operating DC Voltage | 100 volts | |||
| Operating AC Voltage | 100 volts | |||
| Configuration | Chip Array | Chip Array |