Vishay Intertechnology, Inc. THERMISTOR NTC 68K OHM 5% 0402 NTHS0402N01N6802JE

Description
THERMISTOR NTC 68Kohm 5% 0402
Request a Quote
Description
THERMISTOR NTC 68Kohm 5% 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
THERMISTOR NTC 68K OHM 5% 0402 - NTHS0402N01N6802JE - ASAP Semiconductor LLC
Anaheim, CA, United States
THERMISTOR NTC 68K OHM 5% 0402
NTHS0402N01N6802JE
THERMISTOR NTC 68K OHM 5% 0402 NTHS0402N01N6802JE
THERMISTOR NTC 68Kohm 5% 0402

THERMISTOR NTC 68Kohm 5% 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NTHS0402N01N6802JE
Product Name THERMISTOR NTC 68K OHM 5% 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details