Vishay Intertechnology, Inc. SMD,0402,.05W,191K,.1%,100PPM,T/R P0402K1913BBT

Description
SMD,0402,.05W,191K,. 1%,100PPM,T/R
Request a Quote Datasheet
Description
SMD,0402,.05W,191K,. 1%,100PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,0402,.05W,191K,.1%,100PPM,T/R - P0402K1913BBT - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,0402,.05W,191K,.1%,100PPM,T/R
P0402K1913BBT
SMD,0402,.05W,191K,.1%,100PPM,T/R P0402K1913BBT
SMD,0402,.05W,191K,. 1%,100PPM,T/R

SMD,0402,.05W,191K,.1%,100PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - 716-P0402K1913BBTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P0402K1913BBTTR-ND
Chip Resistor - Surface Mount 716-P0402K1913BBTTR-ND
191 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film

191 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thin Film

Buy Now Datasheet
P 0402 K 1913 B B Tr / Waffle Pack / Plastic Tape Vishay - 42P5288 - Newark, An Avnet Company
Chicago, IL, United States
P 0402 K 1913 B B Tr / Waffle Pack / Plastic Tape Vishay
42P5288
P 0402 K 1913 B B Tr / Waffle Pack / Plastic Tape Vishay 42P5288
P 0402 K 1913 B B TR / WAFFLE PACK / PLASTIC TAPE

P 0402 K 1913 B B TR / WAFFLE PACK / PLASTIC TAPE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number P0402K1913BBT 716-P0402K1913BBTTR-ND 42P5288
Product Name SMD,0402,.05W,191K,.1%,100PPM,T/R Chip Resistor - Surface Mount P 0402 K 1913 B B Tr / Waffle Pack / Plastic Tape Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0500 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 69.8 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details