MOLDED SMD,4PIN,ISOLATED,10
ORNTA 10K 0.1%ABS 0.025%RATIO UF
Resistor Networks & Arrays 10Kohms 8Pin SOIC Product overview: ORNTA1002ZUF from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA1002ZUF can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ORNTA1002ZUF | 764-ORNTA1002ZUF-ND | 50-ORNTA1002ZUF |
| Product Name | MOLDED SMD,4PIN,ISOLATED,10K,.1%,TUBE,HAZMAT | Resistor Networks, Arrays | SOIC Resistor |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC; "8-SOIC | MS-012AA |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Chip Array | ||
| Category / Application | General Use | ||
| Resistance Range | 10000 ohms |