MELF Resistors Zero Ohm Jumper Product overview: OMM02040000000B000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OMM02040000000B00
Win Source Part Number: 1083153-OMM020400000
Category: Resistors>Chip Resistor - Surface Mount
Series: SMM0204
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Standard Package: 10,000
Tolerance: Jumper
Ratings: AEC-Q200
Power (Watts): 0.4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 0 Ohms
Package / Case: MELF, 0204
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Alternative Parts (Cross-Reference): MMA02040Z0000ZB300; MMA02040Z0000ZB000;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 749-OMM02040000000B0
Resistor-Fixed-Singl
0 Ohms Jumper 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
0 Ohms Jumper 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
0 Ohms Jumper 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
OMM0204 0R0 B0 MS1
JUMPER, 0R, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES
OMM0204 0R0 B0 MS1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 52-OMM02040000000B000 | 1083153-OMM02040000000B000 | OMM02040000000B000 | 749-OMM02040000000B000DKR-ND | OMM02040000000B000 | 84AH8201 | OMM02040000000B000 |
| Product Name | Resistor | Resistors - Chip Resistor - Surface Mount | Resistor-Fixed-Single-Surface-Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Jumper, 0R, 0.4W, 0204, Thin Film Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms | 0.0 ohms | |||
| Standards and Certifications | RoHS | RoHS | |||||
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | ||
| Power Rating | 0.4000 watts | ||||||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |