Vishay Intertechnology, Inc. Res Metal Film 1.54K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole NY4-1.54K1 -AM500

Description
Res Metal Film 1.54K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 1.54K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.54K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole - NY4-1.54K1 -AM500 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.54K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
NY4-1.54K1 -AM500
Res Metal Film 1.54K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole NY4-1.54K1 -AM500
Res Metal Film 1.54K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 1.54K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number NY4-1.54K1 -AM500
Product Name Res Metal Film 1.54K Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details