Vishay Precision Group SMD Isolated 100V 0.4W Resistor ORNTA1002AT1

Description
10kR 0.1% 4-Element Isolated Resistor Network, 100V, 0.4W, SMD Product overview: ORNTA1002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 100V, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, 0.4W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA1002AT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10kR 0.1% 4-Element Isolated Resistor Network, 100V, 0.4W, SMD Product overview: ORNTA1002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 100V, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, 0.4W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA1002AT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated 100V 0.4W Resistor - 50-ORNTA1002AT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 100V 0.4W Resistor
50-ORNTA1002AT1
SMD Isolated 100V 0.4W Resistor 50-ORNTA1002AT1
10kR 0.1% 4-Element Isolated Resistor Network, 100V, 0.4W, SMD Product overview: ORNTA1002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 100V, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, 0.4W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA1002AT1 can be used for catalog matching and distributor lookup.

10kR 0.1% 4-Element Isolated Resistor Network, 100V, 0.4W, SMD Product overview: ORNTA1002AT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 100V, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, 0.4W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-ORNTA1002AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - ORNT-10KADKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ORNT-10KADKR-ND
Resistor Networks, Arrays ORNT-10KADKR-ND
"10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - ORNT-10KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ORNT-10KATR-ND
Resistor Networks, Arrays ORNT-10KATR-ND
"10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - ORNT-10KACT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
ORNT-10KACT-ND
Resistor Networks, Arrays ORNT-10KACT-ND
"10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1025548-ORNTA1002AT1
Resistors - Resistor Networks, Arrays 1025548-ORNTA1002AT1
Win Source Part Number: 1025548-ORNTA1002AT1 Category: Resistors>Resistor Networks, Arrays Series: ORN Package: Tape & Reel Height - Seated (Max): 0.068" (1.73mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 100mW Package / Case: 8-SOIC (0.154", 3.90mm Width) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.194" L x 0.157" W (4.93mm x 3.99mm) Alternative Parts (Cross-Reference): LT5400BIMS8E-1#PBF; ACASA1002S1002P100; ACASA1002S1002P1AT; MPMT2002AT1; EXB-S8V103J; 743C083103JP; 744C083103JPORNTA100 2AT1.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.05% Resistor-Ratio-Drift : ±5ppm/°C REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Vishay Dale Thin Film Other Names: ORNT-10KATR,ORNT-10K ADKR,ORNT-10KACT,Q11 309397AA

Win Source Part Number: 1025548-ORNTA1002AT1
Category: Resistors>Resistor Networks, Arrays
Series: ORN
Package: Tape & Reel
Height - Seated (Max): 0.068" (1.73mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 100mW
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.194" L x 0.157" W (4.93mm x 3.99mm)
Alternative Parts (Cross-Reference): LT5400BIMS8E-1#PBF; ACASA1002S1002P100; ACASA1002S1002P1AT; MPMT2002AT1; EXB-S8V103J; 743C083103JP; 744C083103JPORNTA1002AT1.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.05%
Resistor-Ratio-Drift: ±5ppm/°C
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Vishay Dale Thin Film
Other Names: ORNT-10KATR,ORNT-10KADKR,ORNT-10KACT,Q11309397AA

Buy Now Datasheet
RES NET 10K OHM 8P 4RES SMD - ORNTA1002AT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 8P 4RES SMD
ORNTA1002AT1
RES NET 10K OHM 8P 4RES SMD ORNTA1002AT1
RES NET 10Kohm 8P 4RES SMD

RES NET 10Kohm 8P 4RES SMD

Supplier's Site
Resistor Networks, Arrays - ORNTA1002AT1 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
ORNTA1002AT1
Resistor Networks, Arrays ORNTA1002AT1
RES ARRAY 4 RES 10K OHM 8SOIC

RES ARRAY 4 RES 10K OHM 8SOIC

Supplier's Site Datasheet
Resistor - 31521854 - Radwell International
Willingboro, NJ, United States
Resistor
31521854
Resistor 31521854
(PRICE/TC) RESISTOR, RESISTOR ARRAY 4 10KOHM 0.1%; RESISTANCE:10KOHM; NETWORK CIRCUIT TYPE:ISOLATED; NO. OF ELEMENTS:4ELEMENTS; RESISTOR CASE STYLE:DIP; NO. OF PINS:8PINS; RESISTANCE TOLERANCE:± 0.1%; VOLTAGE RATING:100V; POWER RATING:100MW ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) RESISTOR, RESISTOR ARRAY 4 10KOHM 0.1%; RESISTANCE:10KOHM; NETWORK CIRCUIT TYPE:ISOLATED; NO. OF ELEMENTS:4ELEMENTS; RESISTOR CASE STYLE:DIP; NO. OF PINS:8PINS; RESISTANCE TOLERANCE:± 0.1%; VOLTAGE RATING:100V; POWER RATING:100MW ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor, Resistor Array 4 10Kohm 0.1%; Resistance Vishay - 49R0057 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array 4 10Kohm 0.1%; Resistance Vishay
49R0057
Resistor, Resistor Array 4 10Kohm 0.1%; Resistance Vishay 49R0057
RESISTOR, RESISTOR ARRAY 4 10KOHM 0.1%; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Power Rating per Resistor:100mW RoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY 4 10KOHM 0.1%; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Power Rating per Resistor:100mW RoHS Compliant: Yes

Supplier's Site
Resistor, Resistor Array 4 10Kohm 100 Mw ±0.1%, Full Reel; Resistance Vishay - 87R0432 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array 4 10Kohm 100 Mw ±0.1%, Full Reel; Resistance Vishay
87R0432
Resistor, Resistor Array 4 10Kohm 100 Mw ±0.1%, Full Reel; Resistance Vishay 87R0432
RESISTOR, RESISTOR ARRAY 4 10KOHM 100 mW ±0.1%, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Qualification:- RoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY 4 10KOHM 100 mW ±0.1%, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistors
Product Number 50-ORNTA1002AT1 ORNT-10KADKR-ND 1025548-ORNTA1002AT1 ORNTA1002AT1 ORNTA1002AT1 31521854 49R0057 87R0432
Product Name SMD Isolated 100V 0.4W Resistor Resistor Networks, Arrays Resistors - Resistor Networks, Arrays RES NET 10K OHM 8P 4RES SMD Resistor Networks, Arrays Resistor Resistor, Resistor Array 4 10Kohm 0.1%; Resistance Vishay Resistor, Resistor Array 4 10Kohm 100 Mw ±0.1%, Full Reel; Resistance Vishay
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts 100 volts 100 volts
Operating AC Voltage 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details