ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 20 30 40 50 60 70 100 150 200 250 300 350 500 1000 1500 1578
Product Name Notes
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1000ohm, CHASSIS MOUNT
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1000ohm, SURFACE MOUNT
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1200ohm, CHASSIS MOUNT
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1500ohm, CHASSIS MOUNT
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1800ohm, CHASSIS MOUNT
RESISTOR, TEMPERATURE DEPENDENT, NTC, 200000ohm, SURFACE MOUNT
RESISTOR, TEMPERATURE DEPENDENT, NTC, 2000ohm, SURFACE MOUNT
RESISTOR, TEMPERATURE DEPENDENT, NTC, 2200ohm, CHASSIS MOUNT
RESISTOR, TEMPERATURE DEPENDENT, NTC, 2700ohm, CHASSIS MOUNT
RESISTOR, TEMPERATURE DEPENDENT, NTC, 300ohm, SURFACE MOUNT
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3300ohm, CHASSIS MOUNT
RESISTOR, TEMPERATURE DEPENDENT, NTC, 330ohm, CHASSIS MOUNT
RESISTOR, TEMPERATURE DEPENDENT, NTC, 390ohm, CHASSIS MOUNT
RESISTOR, TEMPERATURE DEPENDENT, NTC, 470ohm, CHASSIS MOUNT
RESISTOR, TEMPERATURE DEPENDENT, NTC, 500000ohm, SURFACE MOUNT
RESISTOR, TEMPERATURE DEPENDENT, NTC, 500ohm, CHASSIS MOUNT
RESISTOR, TEMPERATURE DEPENDENT, NTC, 500ohm, SURFACE MOUNT
RESISTOR, TEMPERATURE DEPENDENT, NTC, 50ohm, SURFACE MOUNT
RESISTOR, TEMPERATURE DEPENDENT, NTC, 560ohm, CHASSIS MOUNT
RESISTOR, TEMPERATURE DEPENDENT, NTC, 680ohm, CHASSIS MOUNT
RESISTOR, TEMPERATURE DEPENDENT, NTC, 820ohm, CHASSIS MOUNT

<< Prev Next >>