Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 1800 ohm, CHASSIS MOUNT 02T1801SPB8

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1800ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1800ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1800 ohm, CHASSIS MOUNT - 02T1801SPB8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1800 ohm, CHASSIS MOUNT
02T1801SPB8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1800 ohm, CHASSIS MOUNT 02T1801SPB8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1800ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 1800ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 02T1801SPB8
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 1800 ohm, CHASSIS MOUNT
Resistance Range 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details