Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 1500 ohm, CHASSIS MOUNT 02T1501SPB5

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1500ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1500ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1500 ohm, CHASSIS MOUNT - 02T1501SPB5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1500 ohm, CHASSIS MOUNT
02T1501SPB5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1500 ohm, CHASSIS MOUNT 02T1501SPB5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1500ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 1500ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 02T1501SPB5
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 1500 ohm, CHASSIS MOUNT
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details