ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
10
20
30
34
35
36
37
38
39
40
41
42
43
44
45
46
50
60
70
80
90
100
150
200
250
300
350
400
500
1000
1500
1578
| Product Name | Notes |
|---|---|
| 87016 20 TERMINAL D 10K 1% 50PPM TR | |
| BAE DRW# FOR PTN SERIES PART | |
| CHIP CARRIER,2.2K,2%,50PP M,TUBE | |
| CHIP CARRIER,20PIN,ISOLAT ED,1.5K,1%,50PPM | |
| CHIP CARRIER,20PIN,ISOLAT ED,100,2%,50PPM | |
| CHIP CARRIER,20PIN,ISOLAT ED,100K,1%,50PPM | |
| CHIP CARRIER,20PIN,ISOLAT ED,100K,1% | |
| CHIP CARRIER,20PIN,ISOLAT ED,10K,1%,50PPM | |
| CHIP CARRIER,20PIN,ISOLAT ED,18.7K,1%,50PPM | |
| CHIP CARRIER,20PIN,ISOLAT ED,1K,1%,50PPM | |
| CHIP CARRIER,20PIN,ISOLAT ED,2K,1%,50PPM | |
| CHIP CARRIER,20PIN,ISOLAT ED,4.99K,1%,50PPM | |
| CHIP CARRIER,20PIN,ISOLAT ED,40.2K,1%,50PPM | |
| CHIP CARRIER,20PIN,PIN 1 COMMON,100K,1%,50PPM | |
| CHIP CARRIER,20PIN,PIN 1 COMMON,10K,1%,50PPM | |
| CHIP CARRIER,20PIN,PIN 1 COMMON,10K,1% | |
| CHIP CARRIER,20PIN,PIN 1 COMMON,10K,5%,50PPM | |
| CHIP CARRIER,20PIN,PIN 1 COMMON,1K,1%,50PPM | |
| CHIP CARRIER,20PIN,PIN 1 COMMON,2K,2%,50PPM | |
| CHIP CARRIER,20PIN,PIN 1 COMMON,3.32K,1%,50PP M | |
| CHIP CARRIER,20PIN,PIN 1 COMMON,4.02K,.1%,50P PM,TUBE | |
| CHIP CARRIER,20PIN,PIN 1 COMMON,4.7K,5%,50PPM | |
| CHIP CARRIER,20PIN,PIN 1 COMMON,5.1K,5%,50PPM ,TUBE | |
| CHIP CARRIER,20PIN,PIN 1 COMMON,510,5%,50PPM, TUBE | |
| N/A | |
| REF TO DAL PART RS1A-205-9.99?.25%T/ R | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 100000ohm, SURFACE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 100000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 120000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 120000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 150000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 150000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 180000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 180000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 200000ohm, SURFACE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 20000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 220000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 270000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 27000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 27000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000ohm, SURFACE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 30000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 33000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 33000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 39000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 39000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 47000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 47000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 50000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 50000ohm, SURFACE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 50000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 56000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 56000ohm, THROUGH HOLE MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 68000ohm, CHASSIS MOUNT | |
| RESISTOR, TEMPERATURE DEPENDENT, NTC, 82000ohm, CHASSIS MOUNT | |
| Resistor-Misc | |
| Resistor-Networks-an d-Arrays |
| << Prev | Next >> |