Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 1500 ohm, CHASSIS MOUNT 02T1501SPB8

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1500ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1500ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1500 ohm, CHASSIS MOUNT - 02T1501SPB8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1500 ohm, CHASSIS MOUNT
02T1501SPB8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1500 ohm, CHASSIS MOUNT 02T1501SPB8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 1500ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 1500ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 02T1501SPB8
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 1500 ohm, CHASSIS MOUNT
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers