Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 2700 ohm, CHASSIS MOUNT 02T2701SFB8

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 2700ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 2700ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 2700 ohm, CHASSIS MOUNT - 02T2701SFB8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 2700 ohm, CHASSIS MOUNT
02T2701SFB8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 2700 ohm, CHASSIS MOUNT 02T2701SFB8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 2700ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 2700ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 02T2701SFB8
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 2700 ohm, CHASSIS MOUNT
Resistance Range 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers