Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 330 ohm, CHASSIS MOUNT 02T3300SFA3

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 330ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 330ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 330 ohm, CHASSIS MOUNT - 02T3300SFA3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 330 ohm, CHASSIS MOUNT
02T3300SFA3
RESISTOR, TEMPERATURE DEPENDENT, NTC, 330 ohm, CHASSIS MOUNT 02T3300SFA3
RESISTOR, TEMPERATURE DEPENDENT, NTC, 330ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 330ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 02T3300SFA3
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 330 ohm, CHASSIS MOUNT
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details