Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 50 ohm, SURFACE MOUNT 02W0500JP

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 50ohm, SURFACE MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 50ohm, SURFACE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 50 ohm, SURFACE MOUNT - 02W0500JP - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 50 ohm, SURFACE MOUNT
02W0500JP
RESISTOR, TEMPERATURE DEPENDENT, NTC, 50 ohm, SURFACE MOUNT 02W0500JP
RESISTOR, TEMPERATURE DEPENDENT, NTC, 50ohm, SURFACE MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 50ohm, SURFACE MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 02W0500JP
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 50 ohm, SURFACE MOUNT
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details