Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 3300 ohm, CHASSIS MOUNT 02T3301SPA8

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3300ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3300ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3300 ohm, CHASSIS MOUNT - 02T3301SPA8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3300 ohm, CHASSIS MOUNT
02T3301SPA8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3300 ohm, CHASSIS MOUNT 02T3301SPA8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 3300ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 3300ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 02T3301SPA8
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 3300 ohm, CHASSIS MOUNT
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details