Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 820 ohm, CHASSIS MOUNT 02T8200SPC8

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 820ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 820ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 820 ohm, CHASSIS MOUNT - 02T8200SPC8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 820 ohm, CHASSIS MOUNT
02T8200SPC8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 820 ohm, CHASSIS MOUNT 02T8200SPC8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 820ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 820ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 02T8200SPC8
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 820 ohm, CHASSIS MOUNT
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details