Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 820 ohm, CHASSIS MOUNT 02T8200SPB2

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 820ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 820ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 820 ohm, CHASSIS MOUNT - 02T8200SPB2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 820 ohm, CHASSIS MOUNT
02T8200SPB2
RESISTOR, TEMPERATURE DEPENDENT, NTC, 820 ohm, CHASSIS MOUNT 02T8200SPB2
RESISTOR, TEMPERATURE DEPENDENT, NTC, 820ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 820ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 02T8200SPB2
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 820 ohm, CHASSIS MOUNT
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details