ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1170
1180
1190
1200
1210
1220
1229
1230
1231
1232
1233
1234
1235
1236
1237
1238
1239
1240
1241
1250
1260
1270
1280
1290
1300
1350
1400
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| Res Metal Film 1.02K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.02M Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.04K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.05K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.05K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.05K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.07K Ohm 0.5% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.07K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.1K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.1K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.1K Ohm 0.5% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.1K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.1K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.1K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.24K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.33K Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.37K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.3K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.4M Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.54K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.65K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.65K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.87M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.87M Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 10 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 10.2K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10.2K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10.2K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10.2K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10.5K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10.5K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10.7K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10.7K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10.7K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100 Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100 Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100 Ohm 0.5% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100 Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100 Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100K Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 100K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100K Ohm 0.5% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 100K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 100K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 100K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 101K Ohm 0.5% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 102 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 102K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 105 Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 105 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 105K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 105K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 105K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 105K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 107 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 107 Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 107K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 107K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 107K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10K Ohm 0.5% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 10K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 10K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 110 Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 110 Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 110 Ohm 0.5% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 110 Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 110 Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 110 Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 130 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 140 Ohm 0.1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 150 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 150K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 156 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 162 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 174 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 196 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 1K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1K Ohm 0.5% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1K Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1K Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1M Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1M Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1M Ohm 0.5% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1M Ohm 0.5% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1M Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1M Ohm 1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1M Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.05K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 2.37K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 215 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 22.1K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 221K Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 243 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 2K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.01K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.32K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.74K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 301K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 4.99K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 422 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 422 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 422 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 442 Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 46.4K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 47.5K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 49.9 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 49.9K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 499 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 499K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 499K Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 57.6 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 576 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 6.04K Ohm 1% 1/2W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 6.19K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 6.19K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 6.98K Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 60.4K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 63.4K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 665K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 7.5K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.68K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.68K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.87K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.87K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75 Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75 Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75 Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 75 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 75 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 750 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 750K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 76.8 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 76.8K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 76.8K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 76.8K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 78.7 Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 78.7 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 78.7 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 78.7 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 78.7K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 78.7K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 787 Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 787 Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 787 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 787 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 787K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 796K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.06K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.06K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.06K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 8.25K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.25K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.25K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.25K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.45K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.45K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.66K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.66K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.66K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.66K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.76K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.87K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 80.6 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 80.6 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 80.6K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 80.6K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 806 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 806 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 806 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 806K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 82.5 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 82.5 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 82.5K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 82.5K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 825 Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 825 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 825 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 825K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 825K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 825K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 84.5 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 84.5 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 84.5K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 845 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 86.6 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 86.6K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 866 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 866 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 866K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 88.7K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 88.7K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 88.7K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 887K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 898 Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 898 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 898K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.09K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.09K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.09K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.31K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.31K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.42K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.53K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.53K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.53K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.76K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.76K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 90.9 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 90.9 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 90.9 Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 90.9K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 90.9K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 90.9K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 909 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 909 Ohm 1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 909K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 909K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 920 Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 93.1K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 93.1K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 931 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 931 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 931K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 931K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 94.2 Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 95.3 Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 95.3 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 95.3K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 95.3K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 95.3K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 953 Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 953 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 953 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 953K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 953K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 97.6K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 97.6K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 97.6K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 976 Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 976 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 976 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| RNR65H9533FR |
| << Prev | Next >> |