ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1170
1180
1190
1200
1210
1220
1226
1227
1228
1229
1230
1231
1232
1233
1234
1235
1236
1237
1238
1240
1250
1260
1270
1280
1290
1300
1350
1400
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| Res Metal Film 1.69K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.72K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78M Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78M Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82M Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.87K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.87M Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8M Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.96K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.96K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.96M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 165K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 172K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 176K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 19.1K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 19.6K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 19.6K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 191 Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 191 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 191 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 191K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 191K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 196 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 196 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 196 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 196K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 196K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 196K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.05K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.05K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.05K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.05K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.05M Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.05M Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.15K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.15K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.15M Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.1M Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.21K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.21K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.21K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.21K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.21M Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.26K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.26K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.26M Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.26M Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.32K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.32K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.32K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.32K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.32M Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.32M Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.34M Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.37K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.37K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.37K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.37M Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.37M Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.43K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.43K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.43M Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.43M Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.46M Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.49K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.49K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.49K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.49K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.49M Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.49M Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.49M Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.4K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.4K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.4K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.4K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.4M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.4M Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.52M Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.55K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.55K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.55M Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2.61K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 20.5K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 20.5K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 20.8K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 200 Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 200 Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 200 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 200 Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 200 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 200 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 200K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 200K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 200K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 200K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 200K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 200K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 203K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 205 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 205K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 205K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 20K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 20K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 20K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 20K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 20K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 20K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 21.3K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 21.3K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 21.5K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 21.5K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 21.5K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 21.8K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 210 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 210K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 210K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 215 Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 215 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 215 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 215K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 215K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 21K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 22.1K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 22.1K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 22.1K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 22.3K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 22.6K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 22.6K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 22.9K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 221 Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 221 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 221 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 221K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 221K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 221K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 221K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 226 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 226 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 226K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 226K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 229 Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 23.2K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 23.2K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 23.4K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 23.7K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 23.7K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 232K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 232K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 237 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 237 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 237K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 237K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24.3K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24.3K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24.9 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24.9 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24.9K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24.9K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24.9K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 240 Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 240 Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 240 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 240 Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 240K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 240K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 240K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 240K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 243 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 243 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 249 Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 249 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 249 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 249K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 249K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 24K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 25.5K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 25.5K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 252K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 255K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 255K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 261 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2M Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2M Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2M Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 2M Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Resistor-Fixed-Singl e-Through-Hole |
| << Prev | Next >> |