ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1170
1180
1190
1200
1210
1220
1228
1229
1230
1231
1232
1233
1234
1235
1236
1237
1238
1239
1240
1250
1260
1270
1280
1290
1300
1350
1400
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| Res Metal Film 4.42M Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.48K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.48K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.53K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.53K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.53M Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.53M Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.64M Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.75M Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7M Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7M Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7M Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.7M Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.87K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.87K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.99K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.99K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.99K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.99K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 4.99M Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.2 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 44.2K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 442K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 442K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 45.3K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 453 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 453K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 46.4K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 464K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47 Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47 Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47 Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47.5K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470 Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470 Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470 Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 470K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 475K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 47K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.7 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.7K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.7K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 48.7K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 487 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 487 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 487K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 487K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 49.9K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499 Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499 Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499 Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 499K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.11K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.11K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.23K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.23K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.23K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.36K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.36K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.3K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.49K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.49K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.49K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.56K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.62K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.62K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.76K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.76K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.76K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.76K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.83K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.9K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.9K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 50.5 Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 51.1K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 511K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 52.3K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 52.3K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523 Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523 Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 523K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53.6 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53.6K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 53.6K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 536 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 536K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.9 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.9 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 54.9K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 549 Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 549 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 549 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 549K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 549K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 576 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 576K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 576K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59.7K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 590K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 590K Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 590K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 590K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 597 Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.04K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.04K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.04K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.12K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.19K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.19K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.19K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.26K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.34K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.34K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.49K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.49K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.49K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.57K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.65K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.65K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.73K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.81K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.81K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.98K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.98K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 604 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 604 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 604K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9K Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 619 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 619 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 619K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 619K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 634 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 634 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 64.9 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 64.9 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 64.9K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 64.9K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 64.9K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 649 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 649 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 66.5K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 66.5K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 665 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 665K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1K Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69 Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69.8 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69.8K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69.8K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698 Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.15K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.32K Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.32K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 715 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 715 Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 715K Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 73.2 Ohm 1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 73.2K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 0.1% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 0.1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag |
| << Prev | Next >> |