Vishay Intertechnology, Inc. Res Metal Film 1.37K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNR65H1371FRB14

Description
Res Metal Film 1.37K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.37K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.37K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNR65H1371FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.37K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNR65H1371FRB14
Res Metal Film 1.37K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNR65H1371FRB14
Res Metal Film 1.37K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 1.37K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNR65H1371FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNR65H1371FRB14-ND
Through Hole Resistors 541-RNR65H1371FRB14-ND
1.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR65H1371FRB14 541-RNR65H1371FRB14-ND
Product Name Res Metal Film 1.37K Ohm 1% 1/2W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers