Vishay Intertechnology, Inc. Through Hole Resistors RNR65J1651BRB14

Description
1.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNR65J1651BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNR65J1651BRB14-ND
Through Hole Resistors 541-RNR65J1651BRB14-ND
1.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.65 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Res Metal Film 1.65K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNR65J1651BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.65K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNR65J1651BRB14
Res Metal Film 1.65K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNR65J1651BRB14
Res Metal Film 1.65K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 1.65K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNR65J1651BRB14-ND RNR65J1651BRB14
Product Name Through Hole Resistors Res Metal Film 1.65K Ohm 0.1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details