Vishay Intertechnology, Inc. Through Hole Resistors RNR65K4990FRB14

Description
499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNR65K4990FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNR65K4990FRB14-ND
Through Hole Resistors 541-RNR65K4990FRB14-ND
499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Res Metal Film 499 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RNR65K4990FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 499 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RNR65K4990FRB14
Res Metal Film 499 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RNR65K4990FRB14
Res Metal Film 499 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 499 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNR65K4990FRB14-ND RNR65K4990FRB14
Product Name Through Hole Resistors Res Metal Film 499 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers