Vishay Intertechnology, Inc. Res Metal Film 156 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNR65J1560DPB14

Description
Res Metal Film 156 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 156 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 156 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk - RNR65J1560DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 156 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
RNR65J1560DPB14
Res Metal Film 156 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNR65J1560DPB14
Res Metal Film 156 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 156 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNR65J1560DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNR65J1560DPB14-ND
Through Hole Resistors 541-RNR65J1560DPB14-ND
156 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

156 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR65J1560DPB14 541-RNR65J1560DPB14-ND
Product Name Res Metal Film 156 Ohm 0.5% 1/2W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.1000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers