Vishay Intertechnology, Inc. Res Metal Film 6.19K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNR65J6191FMRE8

Description
Res Metal Film 6.19K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 6.19K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.19K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNR65J6191FMRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.19K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNR65J6191FMRE8
Res Metal Film 6.19K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNR65J6191FMRE8
Res Metal Film 6.19K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 6.19K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNR65J6191FMRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNR65J6191FMRE8TR-ND
Through Hole Resistors 541-RNR65J6191FMRE8TR-ND
6.19 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

6.19 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR65J6191FMRE8 541-RNR65J6191FMRE8TR-ND
Product Name Res Metal Film 6.19K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers