Vishay Intertechnology, Inc. Res Metal Film 6.19K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNR65J6191FMB14

Description
Res Metal Film 6.19K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 6.19K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.19K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk - RNR65J6191FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.19K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
RNR65J6191FMB14
Res Metal Film 6.19K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNR65J6191FMB14
Res Metal Film 6.19K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 6.19K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNR65J6191FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNR65J6191FMB14-ND
Through Hole Resistors 541-RNR65J6191FMB14-ND
6.19 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

6.19 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR65J6191FMB14 541-RNR65J6191FMB14-ND
Product Name Res Metal Film 6.19K Ohm 1% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details