Vishay Intertechnology, Inc. Res Metal Film 422 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNR65J4220FRRE5

Description
Res Metal Film 422 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 422 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 422 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNR65J4220FRRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 422 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNR65J4220FRRE5
Res Metal Film 422 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNR65J4220FRRE5
Res Metal Film 422 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 422 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNR65J4220FRRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNR65J4220FRRE5TR-ND
Through Hole Resistors 541-RNR65J4220FRRE5TR-ND
422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR65J4220FRRE5 541-RNR65J4220FRRE5TR-ND
Product Name Res Metal Film 422 Ohm 1% 1/2W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers