Vishay Intertechnology, Inc. Through Hole Resistors RNR65K2051FMB14

Description
2.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
2.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNR65K2051FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNR65K2051FMB14-ND
Through Hole Resistors 541-RNR65K2051FMB14-ND
2.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Res Metal Film 2.05K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RNR65K2051FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.05K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RNR65K2051FMB14
Res Metal Film 2.05K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RNR65K2051FMB14
Res Metal Film 2.05K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 2.05K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNR65K2051FMB14-ND RNR65K2051FMB14
Product Name Through Hole Resistors Res Metal Film 2.05K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details