Portable Ground Fault Circuit Interrupter Box, 20amp 125volt, Auto Reset
FEATURES
Handles up to four loads.
Open neutral protection.
High-impact-resistan
t thermoplastic housing.
Optional Turnlok plugs and connectors prevent accidental disconnection.
Supply Voltage: 125VAC, 60 Hz
Supply Voltage Range: 102-132VAC
Trip Threshold: 5 +/-1mA
Trip Time: .025 sec., nominal per UL Standard
Case material: Yellow Thermoplastic
Portable Ground Fault Circuit Interrupter Box, 20amp 125volt, Auto Reset
FEATURES
- Handles up to four loads.
- Open neutral protection.
- High-impact-resistant thermoplastic housing.
- Optional Turnlok plugs and connectors prevent accidental disconnection.
- Supply Voltage: 125VAC, 60 Hz
- Supply Voltage Range: 102-132VAC
- Trip Threshold: 5 +/-1mA
- Trip Time: .025 sec., nominal per UL Standard
- Case material: Yellow Thermoplastic