Data Device Corporation (DDC) 3-Phase BLDC Motor Controller with Integrated Power Drive (PWR) MC-5080

Description
The MC-5080 series is a high performance DSP based family of self-contained, programmable, turnkey motor controllers designed to precisely control the position, torque, and speed of 3-phase BLDC motors, with maximum reliability. Benefits Compact, High Power Density, Fully Integrated Solution Reduces In-House Development Risk and Time-to-Market Complementary four-quadrant drive Supports driving and braking in both directions Minimizes power dissipation Provides holding torque for high accuracy positioning for critical applications Programmability allows one motor controller to be used with a variety of motors across multiple application platforms, saving inventory and operations costs High MTBF provides high system reliability Performance Voltage/Current Rating: 80V/30A -40°C to +105°C Operating Temperature Programmability Directly via Control Interfaces: Torque, Speed, and Position Control Modes PI Gain Values and Capability to Tune Motor Load Parameters and Closed Loop Bandwidth PWM Frequency: 20kHz Configurable Acceleration and Deceleration for Speed Control Configurable Digital and Analog Inputs Trapezoidal Commutation Under Voltage, Over-voltage, Phase Short Circuit, Current Limit, Over-speed, and Over-temperature Protection Functionality Hall Effect and Encoder Feedback CAN Open Control Interface Applications Pump Control Electric Actuators Electric Valve Control Fuel Pumps Industrial Robotics Antenna Camera Position Control Unmanned Vehicle Electric Drives and Thrusters Autonomous Guided Vehicles Medical Diagnostics Control
Description
The MC-5080 series is a high performance DSP based family of self-contained, programmable, turnkey motor controllers designed to precisely control the position, torque, and speed of 3-phase BLDC motors, with maximum reliability. Benefits Compact, High Power Density, Fully Integrated Solution Reduces In-House Development Risk and Time-to-Market Complementary four-quadrant drive Supports driving and braking in both directions Minimizes power dissipation Provides holding torque for high accuracy positioning for critical applications Programmability allows one motor controller to be used with a variety of motors across multiple application platforms, saving inventory and operations costs High MTBF provides high system reliability Performance Voltage/Current Rating: 80V/30A -40°C to +105°C Operating Temperature Programmability Directly via Control Interfaces: Torque, Speed, and Position Control Modes PI Gain Values and Capability to Tune Motor Load Parameters and Closed Loop Bandwidth PWM Frequency: 20kHz Configurable Acceleration and Deceleration for Speed Control Configurable Digital and Analog Inputs Trapezoidal Commutation Under Voltage, Over-voltage, Phase Short Circuit, Current Limit, Over-speed, and Over-temperature Protection Functionality Hall Effect and Encoder Feedback CAN Open Control Interface Applications Pump Control Electric Actuators Electric Valve Control Fuel Pumps Industrial Robotics Antenna Camera Position Control Unmanned Vehicle Electric Drives and Thrusters Autonomous Guided Vehicles Medical Diagnostics Control

Suppliers

Company
Product
Description
Supplier Links
3-Phase BLDC Motor Controller with Integrated Power Drive (PWR) - MC-5080 - Data Device Corporation (DDC)
Bohemia, NY, USA
3-Phase BLDC Motor Controller with Integrated Power Drive (PWR)
MC-5080
3-Phase BLDC Motor Controller with Integrated Power Drive (PWR) MC-5080
The MC-5080 series is a high performance DSP based family of self-contained, programmable, turnkey motor controllers designed to precisely control the position, torque, and speed of 3-phase BLDC motors, with maximum reliability. Benefits Compact, High Power Density, Fully Integrated Solution Reduces In-House Development Risk and Time-to-Market Complementary four-quadrant drive Supports driving and braking in both directions Minimizes power dissipation Provides holding torque for high accuracy positioning for critical applications Programmability allows one motor controller to be used with a variety of motors across multiple application platforms, saving inventory and operations costs High MTBF provides high system reliability Performance Voltage/Current Rating: 80V/30A -40°C to +105°C Operating Temperature Programmability Directly via Control Interfaces: Torque, Speed, and Position Control Modes PI Gain Values and Capability to Tune Motor Load Parameters and Closed Loop Bandwidth PWM Frequency: 20kHz Configurable Acceleration and Deceleration for Speed Control Configurable Digital and Analog Inputs Trapezoidal Commutation Under Voltage, Over-voltage, Phase Short Circuit, Current Limit, Over-speed, and Over-temperature Protection Functionality Hall Effect and Encoder Feedback CAN Open Control Interface Applications Pump Control Electric Actuators Electric Valve Control Fuel Pumps Industrial Robotics Antenna Camera Position Control Unmanned Vehicle Electric Drives and Thrusters Autonomous Guided Vehicles Medical Diagnostics Control

The MC-5080 series is a high performance DSP based family of self-contained, programmable, turnkey motor controllers designed to precisely control the position, torque, and speed of 3-phase BLDC motors, with maximum reliability.

Benefits

  • Compact, High Power Density, Fully Integrated Solution Reduces In-House Development Risk and Time-to-Market
  • Complementary four-quadrant drive
    • Supports driving and braking in both directions
    • Minimizes power dissipation
    • Provides holding torque for high accuracy positioning for critical applications
  • Programmability allows one motor controller to be used with a variety of motors across multiple application platforms, saving inventory and operations costs
  • High MTBF provides high system reliability

Performance

  • Voltage/Current Rating: 80V/30A
  • -40°C to +105°C Operating Temperature

Programmability

  • Directly via Control Interfaces:
    • Torque, Speed, and Position Control Modes
    • PI Gain Values and Capability to Tune Motor Load Parameters and Closed Loop Bandwidth
    • PWM Frequency: 20kHz
    • Configurable Acceleration and Deceleration for Speed Control
    • Configurable Digital and Analog Inputs
    • Trapezoidal Commutation
    • Under Voltage, Over-voltage, Phase Short Circuit, Current Limit, Over-speed, and Over-temperature Protection

Functionality

  • Hall Effect and Encoder Feedback
  • CAN Open Control Interface

Applications

  • Pump Control
  • Electric Actuators
  • Electric Valve Control
  • Fuel Pumps
  • Industrial Robotics
  • Antenna Camera Position Control
  • Unmanned Vehicle Electric Drives and Thrusters
  • Autonomous Guided Vehicles
  • Medical Diagnostics Control
Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Motor Controllers
Product Number MC-5080
Product Name 3-Phase BLDC Motor Controller with Integrated Power Drive (PWR)
Product Controller / Drive; Speed Controller; Pulse Width Modulation Drive; DSP
Axes 1.0
Motor / System DC Brushless
Setup Computer
Operating Mode Position; Velocity; Torque
Unlock Full Specs
to access all available technical data

Similar Products

72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - PAC55723 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 48-pin
Communication UART/SPI, I2C, CAN
View Details
Motor controller - CMMO-ST-C5-1-DIOP - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
Digital Multi-Channel Piezo Controller - E-727 - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 20 bits
Axes 3.0
View Details