PW-82336
Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR)
The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver 5 A continuous current to the motor. Packaged in a small case with internal logic for optimized performance, this high-reliability motor drive is an excellent choice for servo-amplifiers and speed controls in high performance space, aerospace and military applications.
Benefits
Flexible I/O Allows Common Design to be Used Across Multiple Application Platforms
Individual Bridge Returns and Standard Logic Level Inputs to Facilitate Design Implementation
Eliminates Shoot-through Conditions with High and Low-side Input Logic Signals XOR's in Each Phase to Prevent Simultaneous Turn On of In-line Transistors
Internal Logic Controls the High and Low-side Gate Drivers for each Phase and Operate from +5 to +15 V Logic Levels
Constant Output Performance for Switching Frequencies from DC to 50 kHz Provided by the Internal Charge Pump Circuitry
Applications
Pump Control
Electric Actuators
Electric Valve Control
Fuel Pumps
Robotics
Antenna/Camera Position Control
Reaction Wheels
PW-82336
Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR)
The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver 5 A continuous current to the motor. Packaged in a small case with internal logic for optimized performance, this high-reliability motor drive is an excellent choice for servo-amplifiers and speed controls in high performance space, aerospace and military applications.
Benefits
- Flexible I/O Allows Common Design to be Used Across Multiple Application Platforms
- Individual Bridge Returns and Standard Logic Level Inputs to Facilitate Design Implementation
- Eliminates Shoot-through Conditions with High and Low-side Input Logic Signals XOR's in Each Phase to Prevent Simultaneous Turn On of In-line Transistors
- Internal Logic Controls the High and Low-side Gate Drivers for each Phase and Operate from +5 to +15 V Logic Levels
- Constant Output Performance for Switching Frequencies from DC to 50 kHz Provided by the Internal Charge Pump Circuitry
Applications
- Pump Control
- Electric Actuators
- Electric Valve Control
- Fuel Pumps
- Robotics
- Antenna/Camera Position Control
- Reaction Wheels