Serfilco, Ltd. CARBONEX carbon filter cartridges SF-CU20P

Description
Material: PE, PP (10", 20", 30") Performance: 7oz / 10 Features P for Chemicals / Plating W for Water Specifications CARBONEX P Porous polyethylene outer shell which serves as a 50 micron prefilter houses granular activated 99.5+% sulfur-free carbon and encases a 3 micron PP wound polishing filter on a PP core and EPDM gaskets. Maximum operating temperature 150°F. Flow rate 2gpm per each 10" length. CARBONEX W Contains extra high quality granular activated carbon designed to remove or substantially reduce chlorine and other chemicals, unpleasant tastes, odors and sediment from water. Flow rate 2gpm per each 10" length. Three stage filtration: - 50 micron white PE shell prefilter - Activated carbon adsorption bed - PP 3 micron depth wound polishing filter on a PP core. EPDM end gasket
Datasheet
Description
Material: PE, PP (10", 20", 30") Performance: 7oz / 10 Features P for Chemicals / Plating W for Water Specifications CARBONEX P Porous polyethylene outer shell which serves as a 50 micron prefilter houses granular activated 99.5+% sulfur-free carbon and encases a 3 micron PP wound polishing filter on a PP core and EPDM gaskets. Maximum operating temperature 150°F. Flow rate 2gpm per each 10" length. CARBONEX W Contains extra high quality granular activated carbon designed to remove or substantially reduce chlorine and other chemicals, unpleasant tastes, odors and sediment from water. Flow rate 2gpm per each 10" length. Three stage filtration: - 50 micron white PE shell prefilter - Activated carbon adsorption bed - PP 3 micron depth wound polishing filter on a PP core. EPDM end gasket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CARBONEX carbon filter cartridges - SF-CU20P - Serfilco, Ltd.
Northbrook, IL, USA
CARBONEX carbon filter cartridges
SF-CU20P
CARBONEX carbon filter cartridges SF-CU20P
Material: PE, PP (10", 20", 30") Performance: 7oz / 10 Features P for Chemicals / Plating W for Water Specifications CARBONEX P Porous polyethylene outer shell which serves as a 50 micron prefilter houses granular activated 99.5+% sulfur-free carbon and encases a 3 micron PP wound polishing filter on a PP core and EPDM gaskets. Maximum operating temperature 150°F. Flow rate 2gpm per each 10" length. CARBONEX W Contains extra high quality granular activated carbon designed to remove or substantially reduce chlorine and other chemicals, unpleasant tastes, odors and sediment from water. Flow rate 2gpm per each 10" length. Three stage filtration: - 50 micron white PE shell prefilter - Activated carbon adsorption bed - PP 3 micron depth wound polishing filter on a PP core. EPDM end gasket

Material: PE, PP (10", 20", 30") Performance: 7oz / 10

Features
P for Chemicals / Plating
W for Water

Specifications
CARBONEX P
Porous polyethylene outer shell which serves as a 50 micron prefilter houses granular activated 99.5+% sulfur-free carbon and encases a 3 micron PP wound polishing filter on a PP core and EPDM gaskets. Maximum operating temperature 150°F. Flow rate 2gpm per each 10" length.
CARBONEX W
Contains extra high quality granular activated carbon designed to remove or substantially reduce chlorine and other chemicals, unpleasant tastes, odors and sediment from water. Flow rate 2gpm per each 10" length.
Three stage filtration:
- 50 micron white PE shell prefilter
- Activated carbon adsorption bed
- PP 3 micron depth wound polishing filter on a PP core. EPDM end gasket

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Filter Elements
Product Number SF-CU20P
Product Name CARBONEX carbon filter cartridges
Unlock Full Specs
to access all available technical data

Similar Products

Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
Replacement Hydraulic Filter Elements - 296443 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 25.00 µm (0.9843 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
Diesel Particulate Elements - KM Elements - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh; Micro glass Media
Filtration Product GasolineDiesel
Filter Medium Material Glass Fiber; Metal Fiber
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details