Serfilco, Ltd. MAXI-DEPTH Wound Filter Cartridges SF-75U10U-30

Description
Material: PP, Coton, HI-PERF, Glass, Core: PP, PVDF, Tin or SS ( 4", 6", 10", 20", 30", 40") Performance: 0.5µm, 1µm, 3µm, 5µm, 10µm, 15µm, 20µm, 30µm, 50µm, 75µm, 100µm, 200µm Features • Full 2 1/2" O.D. provides 3.5 square feet of filter area per 10" length • Precision wound • Micron accuracy tested • Wide selection of media material, cartridge lengths and micron ratings • Excellent chemical resistance (see TM-110) • Fits any D.O.E. style vessel Benefits • Improve finished goods quality, and minimize maintenance and rework with longer continuous high-flow operation • Save money with lower cost, high surface area • Reduce inventory, get quantity discounts, and "just-in-time" scheduled releases, by placing blanket order
Datasheet
Description
Material: PP, Coton, HI-PERF, Glass, Core: PP, PVDF, Tin or SS ( 4", 6", 10", 20", 30", 40") Performance: 0.5µm, 1µm, 3µm, 5µm, 10µm, 15µm, 20µm, 30µm, 50µm, 75µm, 100µm, 200µm Features • Full 2 1/2" O.D. provides 3.5 square feet of filter area per 10" length • Precision wound • Micron accuracy tested • Wide selection of media material, cartridge lengths and micron ratings • Excellent chemical resistance (see TM-110) • Fits any D.O.E. style vessel Benefits • Improve finished goods quality, and minimize maintenance and rework with longer continuous high-flow operation • Save money with lower cost, high surface area • Reduce inventory, get quantity discounts, and "just-in-time" scheduled releases, by placing blanket order
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAXI-DEPTH Wound Filter Cartridges - SF-75U10U-30 - Serfilco, Ltd.
Northbrook, IL, USA
MAXI-DEPTH Wound Filter Cartridges
SF-75U10U-30
MAXI-DEPTH Wound Filter Cartridges SF-75U10U-30
Material: PP, Coton, HI-PERF, Glass, Core: PP, PVDF, Tin or SS ( 4", 6", 10", 20", 30", 40") Performance: 0.5µm, 1µm, 3µm, 5µm, 10µm, 15µm, 20µm, 30µm, 50µm, 75µm, 100µm, 200µm Features • Full 2 1/2" O.D. provides 3.5 square feet of filter area per 10" length • Precision wound • Micron accuracy tested • Wide selection of media material, cartridge lengths and micron ratings • Excellent chemical resistance (see TM-110) • Fits any D.O.E. style vessel Benefits • Improve finished goods quality, and minimize maintenance and rework with longer continuous high-flow operation • Save money with lower cost, high surface area • Reduce inventory, get quantity discounts, and "just-in-time" scheduled releases, by placing blanket order

Material: PP, Coton, HI-PERF, Glass,
Core: PP, PVDF, Tin or SS ( 4", 6", 10", 20", 30", 40") Performance: 0.5µm, 1µm, 3µm, 5µm, 10µm, 15µm, 20µm, 30µm, 50µm, 75µm, 100µm, 200µm

Features
• Full 2 1/2" O.D. provides 3.5 square feet of filter area per 10" length
• Precision wound
• Micron accuracy tested
• Wide selection of media material, cartridge lengths and micron ratings
• Excellent chemical resistance (see TM-110)
• Fits any D.O.E. style vessel

Benefits
• Improve finished goods quality, and minimize maintenance and rework with longer continuous high-flow operation
• Save money with lower cost, high surface area
• Reduce inventory, get quantity discounts, and "just-in-time" scheduled releases, by placing blanket order

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Filter Elements
Product Number SF-75U10U-30
Product Name MAXI-DEPTH Wound Filter Cartridges
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 296435 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
Activated Carbon Liquid Filter Bag(HAC) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Bonded Carbon
Filtration Grade 1.00 to 10.00 µm (0.0394 to 0.3937 mils)
View Details