Serfilco, Ltd. CARBON-WIND carbon filter cartridges SF-CU20UP

Description
Material: PP (10", 20", 30") Performance: 5oz/10 Features P for Chemicals / Plating W for Water Specifications CARBO-WIND P Polypropylene outer winding serves as a 50 micron prefilter which houses granular activated 99.5+% sulfur-free carbon followed by a 3 micron PP wound polishing filter on a PP core. Maximum operating temperature 200°F. Flow rate 2.5 gpm per each 10" length. CARBO-WIND W Provides one-step removal of sediment, chlorine, chemicals, unpleasant tastes and odor. The depth wound PP prefilter is designed to give maximum sediment removal. It encases a bed of extra high quality granular activated carbon followed by a 3 micron depth wound polishing filter on a polypropylene core. Maximum operating temperature 200°F. Flow rate 2.5 gpm per each 10" length.
Datasheet
Description
Material: PP (10", 20", 30") Performance: 5oz/10 Features P for Chemicals / Plating W for Water Specifications CARBO-WIND P Polypropylene outer winding serves as a 50 micron prefilter which houses granular activated 99.5+% sulfur-free carbon followed by a 3 micron PP wound polishing filter on a PP core. Maximum operating temperature 200°F. Flow rate 2.5 gpm per each 10" length. CARBO-WIND W Provides one-step removal of sediment, chlorine, chemicals, unpleasant tastes and odor. The depth wound PP prefilter is designed to give maximum sediment removal. It encases a bed of extra high quality granular activated carbon followed by a 3 micron depth wound polishing filter on a polypropylene core. Maximum operating temperature 200°F. Flow rate 2.5 gpm per each 10" length.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CARBON-WIND carbon filter cartridges - SF-CU20UP - Serfilco, Ltd.
Northbrook, IL, USA
CARBON-WIND carbon filter cartridges
SF-CU20UP
CARBON-WIND carbon filter cartridges SF-CU20UP
Material: PP (10", 20", 30") Performance: 5oz/10 Features P for Chemicals / Plating W for Water Specifications CARBO-WIND P Polypropylene outer winding serves as a 50 micron prefilter which houses granular activated 99.5+% sulfur-free carbon followed by a 3 micron PP wound polishing filter on a PP core. Maximum operating temperature 200°F. Flow rate 2.5 gpm per each 10" length. CARBO-WIND W Provides one-step removal of sediment, chlorine, chemicals, unpleasant tastes and odor. The depth wound PP prefilter is designed to give maximum sediment removal. It encases a bed of extra high quality granular activated carbon followed by a 3 micron depth wound polishing filter on a polypropylene core. Maximum operating temperature 200°F. Flow rate 2.5 gpm per each 10" length.

Material: PP (10", 20", 30") Performance: 5oz/10

Features
P for Chemicals / Plating
W for Water

Specifications
CARBO-WIND P
Polypropylene outer winding serves as a 50 micron prefilter which houses granular activated 99.5+% sulfur-free carbon followed by a 3 micron PP wound polishing filter on a PP core. Maximum operating temperature 200°F. Flow rate 2.5 gpm per each 10" length.
CARBO-WIND W
Provides one-step removal of sediment, chlorine, chemicals, unpleasant tastes and odor. The depth wound PP prefilter is designed to give maximum sediment removal. It encases a bed of extra high quality granular activated carbon followed by a 3 micron depth wound polishing filter on a polypropylene core. Maximum operating temperature 200°F. Flow rate 2.5 gpm per each 10" length.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Filter Elements
Product Number SF-CU20UP
Product Name CARBON-WIND carbon filter cartridges
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Hydraulic Filter Elements - 512720 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
High Strength Melt Blown Filter Cartridge(HMBC-H) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Food or Beverage Processing; Biological pharmacy, Microchemical engineering, Microelectronics
Filter Medium Material Polypropylene
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details