Serfilco, Ltd. MAXI-CARB Powdered carbon filter cartridges SF-C528PE

Description
Material: PE / PP Performance: 48oz / 28", 90oz / 48 Features P for Chemicals / Plating W for Water Specifications MAXI-CARB PE Constructed like Carbo-Fyne PE except oversized for maximum carbon capacity. May be installed in single or triple canister chambers and are interchangeable in all SERFILCO carbon chambers which use the 528 & 548 refillable bulk granular carbon canisters. MAXI-CARB W For absorption of undesirable contaminants including chlorine and many organics. Serves as an effective sediment removal filter down to the 1 - 2 micron range. Non-metallic, PE end caps w/rubber gaskets, polyolefin blue net and PP core. Cartridge contains high purity pre-washed sulfur-free, pulverized activated carbon. Maximum operating temperature 180°F. Flow rate 3 gpm. Designed to fit SERFILCO GPO10-1 chamber. Bulletin C-101
Datasheet
Description
Material: PE / PP Performance: 48oz / 28", 90oz / 48 Features P for Chemicals / Plating W for Water Specifications MAXI-CARB PE Constructed like Carbo-Fyne PE except oversized for maximum carbon capacity. May be installed in single or triple canister chambers and are interchangeable in all SERFILCO carbon chambers which use the 528 & 548 refillable bulk granular carbon canisters. MAXI-CARB W For absorption of undesirable contaminants including chlorine and many organics. Serves as an effective sediment removal filter down to the 1 - 2 micron range. Non-metallic, PE end caps w/rubber gaskets, polyolefin blue net and PP core. Cartridge contains high purity pre-washed sulfur-free, pulverized activated carbon. Maximum operating temperature 180°F. Flow rate 3 gpm. Designed to fit SERFILCO GPO10-1 chamber. Bulletin C-101
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAXI-CARB Powdered carbon filter cartridges - SF-C528PE - Serfilco, Ltd.
Northbrook, IL, USA
MAXI-CARB Powdered carbon filter cartridges
SF-C528PE
MAXI-CARB Powdered carbon filter cartridges SF-C528PE
Material: PE / PP Performance: 48oz / 28", 90oz / 48 Features P for Chemicals / Plating W for Water Specifications MAXI-CARB PE Constructed like Carbo-Fyne PE except oversized for maximum carbon capacity. May be installed in single or triple canister chambers and are interchangeable in all SERFILCO carbon chambers which use the 528 & 548 refillable bulk granular carbon canisters. MAXI-CARB W For absorption of undesirable contaminants including chlorine and many organics. Serves as an effective sediment removal filter down to the 1 - 2 micron range. Non-metallic, PE end caps w/rubber gaskets, polyolefin blue net and PP core. Cartridge contains high purity pre-washed sulfur-free, pulverized activated carbon. Maximum operating temperature 180°F. Flow rate 3 gpm. Designed to fit SERFILCO GPO10-1 chamber. Bulletin C-101

Material: PE / PP Performance: 48oz / 28", 90oz / 48

Features
P for Chemicals / Plating
W for Water

Specifications
MAXI-CARB PE
Constructed like Carbo-Fyne PE except oversized for maximum carbon capacity. May be installed in single or triple canister chambers and are interchangeable in all SERFILCO carbon chambers which use the 528 & 548 refillable bulk granular carbon canisters.
MAXI-CARB W
For absorption of undesirable contaminants including chlorine and many organics. Serves as an effective sediment removal filter down to the 1 - 2 micron range. Non-metallic, PE end caps w/rubber gaskets, polyolefin blue net and PP core. Cartridge contains high purity pre-washed sulfur-free, pulverized activated carbon. Maximum operating temperature 180°F. Flow rate 3 gpm. Designed to fit SERFILCO GPO10-1 chamber. Bulletin C-101

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Filter Elements
Product Number SF-C528PE
Product Name MAXI-CARB Powdered carbon filter cartridges
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 2755953 - RS Components, Ltd.
Specs
Filtration Product Water
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Medium Efficiency Bag Air Filter Media (SBM) - HBY-SBM-7 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details